78 Position D-Sub, High Density Receptacle, Female Sockets Connector
Connectors
D SUB CONNECTOR, STANDARD, 78 POSITION, RECEPTACLE; No. of Contacts:78Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121594-ND | 5748831-1 | 42K7504 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Standard, 78 Position, Receptacle; No. Of Contacts Amp - Te Connectivity | |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 125 volts |