TE Connectivity Cable Clamp Kit, Size 4, Abs; Product Range Amp Te Connectivity 5748678-4

Description
CABLE CLAMP KIT, SIZE 4, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Abs; Product Range Amp Te Connectivity - 16M3369 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Abs; Product Range Amp Te Connectivity
16M3369
Cable Clamp Kit, Size 4, Abs; Product Range Amp Te Connectivity 16M3369
CABLE CLAMP KIT, SIZE 4, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3369
Product Name Cable Clamp Kit, Size 4, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details