TE Connectivity Cable Clamp Kit, Size 3, Abs; Product Range Amp Te Connectivity 5748678-3

Description
CABLE CLAMP KIT, SIZE 3, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Abs; Product Range Amp Te Connectivity - 16M3368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Abs; Product Range Amp Te Connectivity
16M3368
Cable Clamp Kit, Size 3, Abs; Product Range Amp Te Connectivity 16M3368
CABLE CLAMP KIT, SIZE 3, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 3, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3368
Product Name Cable Clamp Kit, Size 3, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details