TE Connectivity Cable Clamp Kit, Size 1, Abs; Product Range Amp Te Connectivity 5748678-1

Description
CABLE CLAMP KIT, SIZE 1, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Abs; Product Range Amp Te Connectivity - 16M3367 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Abs; Product Range Amp Te Connectivity
16M3367
Cable Clamp Kit, Size 1, Abs; Product Range Amp Te Connectivity 16M3367
CABLE CLAMP KIT, SIZE 1, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, ABS; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Cable Clamp Kit with Grommets RoHS Compliant: Yes

Supplier's Site Datasheet
Backshell, D, Plastic, 9Way; Product Range Amp Te Connectivity - 93K4562 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Plastic, 9Way; Product Range Amp Te Connectivity
93K4562
Backshell, D, Plastic, 9Way; Product Range Amp Te Connectivity 93K4562
BACKSHELL, D, PLASTIC, 9WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:1,2-Benzenedica rboxylic acid, di-C6-8-branched alkyl RoHS Compliant: Yes

BACKSHELL, D, PLASTIC, 9WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; SVHC:1,2-Benzenedicarboxylic acid, di-C6-8-branched alkyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3367
Product Name Cable Clamp Kit, Size 1, Abs; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details