PLTD PLST CBL CLMP KIT,SZ 5 Product overview: 5748677-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748677-5 can be used for catalog matching and distributor lookup.
50 Position Two Piece Backshell Connector Silver 180° Shielded
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764067-5748677-5
Series: AMPLIMITE HD-20
Number of Positions: 50
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Material: Acrylonitrile Butadiene Styrene (ABS)
Plating: Nickel over Copper
Cable Exit: 180°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Grommets
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
PLTD PLST CBL CLMP KIT,SZ 5 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 363-5748677-5 | 5748677-5 | A34135-ND | 764067-5748677-5 | 80AH0420 |
| Product Name | Electronic Connector | D-Sub Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5748677-5 | Pltd Plst Cbl Clmp Kit,sz 5 Rohs Compliant Te Connectivity |
| Connector Type | D-Sub Connector | D-Sub Connector |