TE Connectivity Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 5748677-4

Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit with Grommets RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity - 16M4036 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
16M4036
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 16M4036
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit with Grommets RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Shielded Cable Clamp Kit with Grommets RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M4036
Product Name Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details