TE Connectivity Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 5748677-3.

Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT WITH GROMMETS ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT WITH GROMMETS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity - 29AC0473 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
29AC0473
Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity 29AC0473
CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT WITH GROMMETS ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 3, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DB; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT WITH GROMMETS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0473
Product Name Cable Clamp Kit, Size 3, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details