TE Connectivity Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/emi; Product Range Amp Te Connectivity 5748676-5

Description
CABLE CLAMP KIT, SIZE 5, DIE CAST ZINC, RFI/EMI; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; No. of Positions:50Position s RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 5, DIE CAST ZINC, RFI/EMI; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; No. of Positions:50Position s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/emi; Product Range Amp Te Connectivity - 16M3363 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/emi; Product Range Amp Te Connectivity
16M3363
Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/emi; Product Range Amp Te Connectivity 16M3363
CABLE CLAMP KIT, SIZE 5, DIE CAST ZINC, RFI/EMI; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; No. of Positions:50Position s RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 5, DIE CAST ZINC, RFI/EMI; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; No. of Positions:50Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3363
Product Name Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/emi; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details