50 Position Two Piece Backshell Connector Silver 180° Shielded
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Accessory Type: Lockwasher
Cable Type: Individual
Cable Exit: 180°
Shielding: Unshielded
Plating: Zinc
Hardware: Assembly Hardware, Grommets, Strain Relief
Features: C28x series Microcontroller IC 32-Bit 60MHz 32KB (16K x 16) FLASH 56-VQFN (7x7)
CONN BACKSHELL 50POS 180DEG SHLD
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34134-ND | 5748676-5 | 792-5748676-5 | |
| Product Name | D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub Connectors | Connectors,Interconnects | CONN BACKSHELL 50POS 180DEG SHLD |
| Connector Type | D-Sub Connector | D-Sub Connector |