TE Connectivity Electronic Connector 5748676-3

Description
Metal Backshell, Shielded, Straight, Zinc Alloy, B Shell Product overview: 5748676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Backshell, Shielded, Straight, Zinc Alloy, B Shell Product overview: 5748676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
363-5748676-3
Electronic Connector 363-5748676-3
Metal Backshell, Shielded, Straight, Zinc Alloy, B Shell Product overview: 5748676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-3 can be used for catalog matching and distributor lookup.

Metal Backshell, Shielded, Straight, Zinc Alloy, B Shell Product overview: 5748676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A34131-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34131-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34131-ND
25 Position Two Piece Backshell Connector Silver 180° Shielded

25 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Accessory Type: Lockwasher Cable Type: Individual Shielding: Unshielded Material: PVC Plating: Gold Hardware: Cable Clamp Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Accessory Type: Lockwasher
Cable Type: Individual
Shielding: Unshielded
Material: PVC
Plating: Gold
Hardware: Cable Clamp
Features: LED Driver IC 16 Output Linear - SPI Dimming - 32-QFN (5x5)

Buy Now Datasheet
D-Sub Connectors - 5748676-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748676-3
D-Sub Connectors 5748676-3
DIE CAST CBL CLMP KIT,SZ 3

DIE CAST CBL CLMP KIT,SZ 3

Buy Now
D-Sub Connectors - 5748676-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748676-3
D-Sub Connectors 5748676-3
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748676-3
D-Sub Connectors 5748676-3
D-Sub Connectors

D-Sub Connectors

Buy Now
5748676-3 Rohs Compliant Amp - Te Connectivity - 84AC3898 - Newark, An Avnet Company
Chicago, IL, United States
5748676-3 Rohs Compliant Amp - Te Connectivity
84AC3898
5748676-3 Rohs Compliant Amp - Te Connectivity 84AC3898
5748676-3 ROHS COMPLIANT: YES

5748676-3 ROHS COMPLIANT: YES

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 5748676-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
5748676-3
D-Sub, D-Shaped Connector Backshells, Hoods 5748676-3
CONN BACKSHELL 25POS 180DEG SHLD

CONN BACKSHELL 25POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 363-5748676-3 A34131-ND 5748676-3 84AC3898 5748676-3
Product Name Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods Connectors,Interconnects D-Sub Connectors 5748676-3 Rohs Compliant Amp - Te Connectivity D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Coax Connectors - 1-1589072-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1455-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details