TE Connectivity D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 5748676-2

Description
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Connector Shell Size:2; No. of Positions:15Position s RoHS Compliant: Yes
Description
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Connector Shell Size:2; No. of Positions:15Position s RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity - 16M3360 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
16M3360
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 16M3360
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Connector Shell Size:2; No. of Positions:15Position s RoHS Compliant: Yes

D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Connector Shell Size:2; No. of Positions:15Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3360
Product Name D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details