Manufacturer: TE Connectivity
Win Source Part Number: 850047-5748676-2
Series: AMPLIMITE HD-20
Features: Position Connector
Package: Bulk
Family Name: 5748676
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Other Part Number: A34128, 57486762, 2266-5748676-2, -5748676-2-SI
15 Position Two Piece Backshell Connector Silver 180° Shielded
Shielded Metal Backshell, Straight, Zinc Alloy, Nickel Plating Product overview: 5748676-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-2 can be used for catalog matching and distributor lookup.
CONN BACKSHELL 15POS 180DEG SHLD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850047-5748676-2 | A34128-ND | 363-5748676-2 | 5748676-2 | 5748676-2 |
| Product Name | D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 5748676-2 | D-Sub, D-Shaped Connector Backshells, Hoods | Electronic Connector | D-Sub Connectors | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |