TE Connectivity D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 5748676-2.

Description
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; CONNECTOR SHELL SIZE:2; NO. OF POSITIONS:15POSITION S ROHS COMPLIANT: YES
Datasheet
Description
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; CONNECTOR SHELL SIZE:2; NO. OF POSITIONS:15POSITION S ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity - 29AC0470 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
29AC0470
D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 29AC0470
D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; CONNECTOR SHELL SIZE:2; NO. OF POSITIONS:15POSITION S ROHS COMPLIANT: YES

D SUB CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DA; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ZINC ALLOY BODY; CONNECTOR SHELL SIZE:2; NO. OF POSITIONS:15POSITIONS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0470
Product Name D Sub Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details