TE Connectivity Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 5748676-1

Description
Win Source Part Number: 1363672-5748676-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Bulk Product Status: Obsolete Features: Mating Screws 4-40 Base Product Number: 5748676 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 9 Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Grommets
Request a Quote Datasheet
Description
Win Source Part Number: 1363672-5748676-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Bulk Product Status: Obsolete Features: Mating Screws 4-40 Base Product Number: 5748676 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 9 Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Grommets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1363672-5748676-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1363672-5748676-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1363672-5748676-1
Win Source Part Number: 1363672-5748676-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Bulk Product Status: Obsolete Features: Mating Screws 4-40 Base Product Number: 5748676 HTSUS: 8538.90.8180 REACH Status: REACH Affected ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 9 Accessory Type: Two Piece Backshell Material: Metal, Zinc Alloy Cable Type: Round Cable Exit: 180° Plating: Nickel over Copper Hardware: Assembly Hardware, Grommets

Win Source Part Number: 1363672-5748676-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Bulk
Product Status: Obsolete
Features: Mating Screws 4-40
Base Product Number: 5748676
HTSUS: 8538.90.8180
REACH Status: REACH Affected
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 9
Accessory Type: Two Piece Backshell
Material: Metal, Zinc Alloy
Cable Type: Round
Cable Exit: 180°
Plating: Nickel over Copper
Hardware: Assembly Hardware, Grommets

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-5748676-1
Electronic Connector 363-5748676-1
Metal Backshell, Shielded, Straight, Zinc Alloy, Silver Product overview: 5748676-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-1 can be used for catalog matching and distributor lookup.

Metal Backshell, Shielded, Straight, Zinc Alloy, Silver Product overview: 5748676-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5748676-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - A34126-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A34126-ND
D-Sub, D-Shaped Connector Backshells, Hoods A34126-ND
9 Position Two Piece Backshell Connector Silver 180° Shielded

9 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D-Sub Connectors - 5748676-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748676-1
D-Sub Connectors 5748676-1
DIE CAST CBL CLMP KIT,SZ 1

DIE CAST CBL CLMP KIT,SZ 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748676-1
D-Sub Connectors 5748676-1
DIE CAST STR REL-KIT

DIE CAST STR REL-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748676-1
D-Sub Connectors 5748676-1
D-Sub Connectors

D-Sub Connectors

Buy Now
5748676-1 Rohs Compliant Amp - Te Connectivity - 84AC3897 - Newark, An Avnet Company
Chicago, IL, United States
5748676-1 Rohs Compliant Amp - Te Connectivity
84AC3897
5748676-1 Rohs Compliant Amp - Te Connectivity 84AC3897
5748676-1 ROHS COMPLIANT: YES

5748676-1 ROHS COMPLIANT: YES

Supplier's Site
D-Sub, D-Shaped Connector Backshells, Hoods - 5748676-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
5748676-1
D-Sub, D-Shaped Connector Backshells, Hoods 5748676-1
CONN BACKSHELL 9POS 180DEG SHLD

CONN BACKSHELL 9POS 180DEG SHLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363672-5748676-1 363-5748676-1 A34126-ND 5748676-1 84AC3897 5748676-1
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors 5748676-1 Rohs Compliant Amp - Te Connectivity D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Jackscrews - 36-2071-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details