The Cable Clamp Kit, Size 1, Zinc Alloy, is designed for use with HDP-20 and HDE-20 D Subminiature Connectors. It features a 180° cable exit angle and is constructed from a durable zinc alloy, ensuring reliable performance in various applications. The kit is RoHS compliant, indicating it meets environmental standards. This product is suitable for engineers looking for a robust solution for securing cables in conjunction with specific connector types. The kit includes necessary components for installation, although jackscrews must be purchased separately.
CABLE CLAMP KIT, SIZE 1, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Cable Clamp; For Use With:HDP-20 and HDE-20 D Subminiature ConnectorsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 87K0249 |
| Product Name | Cable Clamp Kit, Size 1, Zinc Alloy; Product Range Amp Te Connectivity |