TE Connectivity
Splices
574855-000
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ] Overall Product Length : 29.6 MM [1.165 INCH ] Wire Size (CMA) : 4000 - 10000
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Accepts Wire Insulation Diameter Range : 4.57 MM [.18 INCH ]
- Overall Product Length : 29.6 MM [1.165 INCH ]
- Wire Size (CMA) : 4000 - 10000
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
574855-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details