44 Position D-Sub, High Density Receptacle, Female Sockets Connector
D SUB CONNECTOR, STANDARD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A31957-ND | 42K7498 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Standard, 44 Position, Receptacle; No. Of Contacts Amp - Te Connectivity |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Through Hole, Right Angle | |
| Voltage Rating | 125 volts |