TE Connectivity D-Sub Connector Assemblies 5748481-6

Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - A31961-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31961-ND
D-Sub Connector Assemblies A31961-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5748481-6
Electronic Connector 439-5748481-6
CONN D-SUB HD RCPT 26P R/A SLDR Product overview: 5748481-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748481-6 can be used for catalog matching and distributor lookup.

CONN D-SUB HD RCPT 26P R/A SLDR Product overview: 5748481-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748481-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7497 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7497
D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7497
D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 26 POSITION, RECEPTACLE; No. of Contacts:26Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Amplimite HD-22 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A31961-ND 439-5748481-6 42K7497
Product Name D-Sub Connector Assemblies Electronic Connector D Sub Connector, Standard, 26 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole, Right Angle
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data