CONN D-SUB HD RCPT 26P R/A SLDR Product overview: 5748481-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5748481-5 can be used for catalog matching and distributor lookup.
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 126283-5748481-5
Packaging: Tray
Number of Positions: 26
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: D-Sub, High Density
Voltage Rating: 125V
Current Rating: 2A
Housing Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Nickel Plated
Shell Size, Connector Layout: 2 (DA, A) High Density
Family Name: 5748481
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Alternative Parts (Cross-Reference): L77HDA26SD1CH3RC309;
Introduction Date: March 10, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
HD D-SUB CONNECTOR, RCPT, 26POS; No. of Contacts:26Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 439-5748481-5 | A31925-ND | 126283-5748481-5 | 65W8261 |
| Product Name | Electronic Connector | D-Sub Connector Assemblies | D - Sub Connectors - 5748481-5 | Hd D-Sub Connector, Rcpt, 26Pos; No. Of Contacts Amp - Te Connectivity |
| Termination | Solder | Solder | Through Hole | |
| Voltage Rating | 125 volts | 125 volts | 125 volts | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |