TE Connectivity Hd D-Sub Housing, Plug, 78Pos, Steel; No. Of Positions Amp Te Connectivity 5748477-1

Description
HD D-SUB HOUSING, PLUG, 78POS, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB HOUSING, PLUG, 78POS, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Housing, Plug, 78Pos, Steel; No. Of Positions Amp Te Connectivity - 42K7496 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Housing, Plug, 78Pos, Steel; No. Of Positions Amp Te Connectivity
42K7496
Hd D-Sub Housing, Plug, 78Pos, Steel; No. Of Positions Amp Te Connectivity 42K7496
HD D-SUB HOUSING, PLUG, 78POS, STEEL; No. of Positions:78Position s; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

HD D-SUB HOUSING, PLUG, 78POS, STEEL; No. of Positions:78Positions; Connector Type:High Density D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-22 Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K7496
Product Name Hd D-Sub Housing, Plug, 78Pos, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details