TE Connectivity Crimp D-Sub Connectors 5748477-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 12.45 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 12.45 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 5748477-1 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
5748477-1
Crimp D-Sub Connectors 5748477-1
Body Features Insert Material : Glass-Filled PBT/Nylon Mating Retention Feature Material : Zinc Alloy Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 78 Contact Features Contact Options : Order Separately Contact Size : Size 22 Dimensions Compatible Insulation Diameter Range (MM) : 8.59 - 12.45 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 5 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Mating Retention Feature Material : Zinc Alloy
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 78

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 22

Dimensions


  • Compatible Insulation Diameter Range (MM) : 8.59 - 12.45

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 5
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D-Sub Connectors - 5748477-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748477-1
D-Sub Connectors 5748477-1
KIT,PLUG,78P,HDP-22, SHLD ENCLS

KIT,PLUG,78P,HDP-22,SHLD ENCLS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748477-1
D-Sub Connectors 5748477-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 7199728 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199728
D Sub Connectors 7199728
AMPLIMITE HDP-22 d-sub plug kit, 78 pin

AMPLIMITE HDP-22 d-sub plug kit, 78 pin

Supplier's Site
D Sub Connectors - 7199728P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199728P
D Sub Connectors 7199728P
AMPLIMITE HDP-22 d-sub cable plug,78 pin

AMPLIMITE HDP-22 d-sub cable plug,78 pin

Supplier's Site
D-Sub, D-Shaped Connector Housings - A31535-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31535-ND
D-Sub, D-Shaped Connector Housings A31535-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 5748477-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
5748477-1
D-Sub, D-Shaped Connector Housings 5748477-1
CONN D-SUB HD HOUSING PLUG 78POS

CONN D-SUB HD HOUSING PLUG 78POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748477-1 5748477-1 5748477-1 7199728 7199728P A31535-ND 5748477-1
Product Name Crimp D-Sub Connectors D-Sub Connectors D-Sub Connectors D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1757823-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
D-Sub Connector Assemblies - A118183-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers