TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5748271-1

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5748271-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5748271-1
Connector Hardware, Mounts, Locks & Retainers 5748271-1
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 11.9 MM  [.47 INCH ] Thread Length : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Nuts and Lockwashers Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 11.9 MM  [.47 INCH ]
  • Thread Length : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Nuts and Lockwashers
  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors I/O - 5748271-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5748271-1
Connectors I/O 5748271-1
FEMALE SCREWLOCK KIT

FEMALE SCREWLOCK KIT

Buy Now
D-Sub Connectors - 5748271-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5748271-1
D-Sub Connectors 5748271-1
FEMALE SCREWLOCK KIT

FEMALE SCREWLOCK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5748271-1
D-Sub Connectors 5748271-1
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Female Screwlock Kit Amp - Te Connectivity - 42AJ5018 - Newark, An Avnet Company
Chicago, IL, United States
Female Screwlock Kit Amp - Te Connectivity
42AJ5018
Female Screwlock Kit Amp - Te Connectivity 42AJ5018
FEMALE SCREWLOCK KIT

FEMALE SCREWLOCK KIT

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5748271-1 5748271-1 5748271-1 42AJ5018
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O D-Sub Connectors Female Screwlock Kit Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products