Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: 292-LBGA
Product Status: Obsolete
Accessory Type: Lockwasher
For Use With/Related Products: PNI Series
Length - Below Head: 0.375" (9.53mm) 3/8"
Thread Size: M31x1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; 292-LBGA |