TE Connectivity D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 5748026-1.

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 30AC7159 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
30AC7159
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 30AC7159
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC7159
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details