TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 5747958-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Product Status: Obsolete Connector Type: Header, Cuttable Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Product Status: Obsolete Connector Type: Header, Cuttable Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Product Status: Obsolete Connector Type: Header, Cuttable Shell Size, Connector Layout: 5 (DD, D) High Density Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Product Status: Obsolete
Connector Type: Header, Cuttable
Shell Size, Connector Layout: 5 (DD, D) High Density
Mounting Type: Fixed
Flange Feature: Housing/Shell (4-40)
Features: FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 52 MHz 85 ns 64-EasyBGA (10x13)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Voltage Reference - 559-UPC1944T-AZ-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
Accuracy 2.4 %
View Details