TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5747871-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 3 (DB, B) Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 3 (DB, B) Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 288-BBGA, FCBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 3 (DB, B) Contact Type: Female Socket Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 288-BBGA, FCBGA
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 3 (DB, B)
Contact Type: Female Socket
Flange Feature: Housing/Shell (4-40)
Termination: Solder
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906296P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details