TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 5747843-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: 36-XFBGA, DSBGA Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Backset Spacing: 0.405" (10.29mm) Features: N-Channel 250 V 17A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 Voltage Rating: 600V Color: Gray
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: 36-XFBGA, DSBGA Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Backset Spacing: 0.405" (10.29mm) Features: N-Channel 250 V 17A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 Voltage Rating: 600V Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Package: 36-XFBGA, DSBGA Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Termination: Solder Backset Spacing: 0.405" (10.29mm) Features: N-Channel 250 V 17A (Tc) 107W (Tc) Through Hole PG-TO220-3-1 Voltage Rating: 600V Color: Gray

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Package: 36-XFBGA, DSBGA
Product Status: Preliminary
Connector Type: Receptacle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Termination: Solder
Backset Spacing: 0.405" (10.29mm)
Features: N-Channel 250 V 17A (Tc) 107W (Tc) Through Hole PG-TO220-3-1
Voltage Rating: 600V
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - SKY81290-11-563LFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 1200 milliamps
View Details
5 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRE4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details