TE Connectivity D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 5747841-4.

Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity - 29AC0457 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
29AC0457
D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity 29AC0457
D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 15 POSITION, PLUG; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0457
Product Name D Sub Connector, Standard, 15 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Coaxial Connector (RF) Adapters - 1124-AZA.3T.675.CTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XM3 D-sub Connectors - XM3A-3721 - Aratas America LLC
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination Solder cup
View Details
4 suppliers