TE Connectivity ™ Line Protection, Distribution, Backups - Power Distribution, Surge Protectors 5747840-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Package: 196-BGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Backset Spacing: 0.405" (10.29mm) Features: 10 µH Unshielded Wirewound Inductor 450 mA 390mOhm Max Nonstandard
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Package: 196-BGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Backset Spacing: 0.405" (10.29mm) Features: 10 µH Unshielded Wirewound Inductor 450 mA 390mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors -  - Win Source Electronics
Laguna Hills, CA, United States
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors Package: 196-BGA, CSPBGA Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Backset Spacing: 0.405" (10.29mm) Features: 10 µH Unshielded Wirewound Inductor 450 mA 390mOhm Max Nonstandard

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Line Protection, Distribution, Backups>Power Distribution, Surge Protectors
Package: 196-BGA, CSPBGA
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Backset Spacing: 0.405" (10.29mm)
Features: 10 µH Unshielded Wirewound Inductor 450 mA 390mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Name Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY DC-3G Lightning Arrestor (N) Female to (N) Female Coaxial Lightning Surge Protector Protection - SKU:ET-3GLSPAR-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Type 7P.31 - surge arrester (SPD) - 7P3182750005 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca
View Details