TE Connectivity D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 5747840-2.

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 30AC5360 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
30AC5360
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 30AC5360
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5360
Product Name D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products