TE Connectivity D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 5747539-1

Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity - 42K7467 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
42K7467
D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity 42K7467
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, SIZE 2, STEEL; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K7467
Product Name D Sub Shell, Receptacle, Size 2, Steel; No. Of Positions Amp Te Connectivity
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details