TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5747223-3

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 (Male), 4-40 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 (Male), 4-40 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5747223-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5747223-3
Connector Hardware, Mounts, Locks & Retainers 5747223-3
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 18.99 MM  [.748 INCH ] Thread Length : 9.7 MM  [.381 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 (Male), 4-40 (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Feature Length : 18.99 MM  [.748 INCH ]
  • Thread Length : 9.7 MM  [.381 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 2-56 (Male), 4-40 (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews - 1351281-5747223-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
1351281-5747223-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews 1351281-5747223-3
Win Source Part Number: 1351281-5747223-3 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews Series: AMPLIMITE HD-20 Features: Hardware Included Package: Bulk Accessory Type: Jackscrew Socket For Use With/Related Products: AMPLIMITE Series HD, HDF Standard Package: 1 Thread Size: 4-40 Socket, 2-56 Screw Length - Below Head: 0.560" (14.22mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 7318.15.2010 Mfr: TE Connectivity AMP Connectors Base Product Number: 5747223

Win Source Part Number: 1351281-5747223-3
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Series: AMPLIMITE HD-20
Features: Hardware Included
Package: Bulk
Accessory Type: Jackscrew Socket
For Use With/Related Products: AMPLIMITE Series HD, HDF
Standard Package: 1
Thread Size: 4-40 Socket, 2-56 Screw
Length - Below Head: 0.560" (14.22mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 7318.15.2010
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5747223

Buy Now Datasheet
D-Sub Connectors - 5747223-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747223-3
D-Sub Connectors 5747223-3
AMPLI FEM S LOCK KIT

AMPLI FEM S LOCK KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747223-3
D-Sub Connectors 5747223-3
FEMALE SCREWLOCKS-KIT

FEMALE SCREWLOCKS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747223-3
D-Sub Connectors 5747223-3
D-Sub Connectors

D-Sub Connectors

Buy Now
CONN D-SUB FEMALE SCREWLOCK KIT - 792-5747223-3 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB FEMALE SCREWLOCK KIT
792-5747223-3
CONN D-SUB FEMALE SCREWLOCK KIT 792-5747223-3
CONN D-SUB FEMALE SCREWLOCK KIT

CONN D-SUB FEMALE SCREWLOCK KIT

Supplier's Site
D-Sub, D-Shaped Connector Jackscrews - 5747223-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5747223-3
D-Sub, D-Shaped Connector Jackscrews 5747223-3
CONN D-SUB FEMALE SCREWLOCK KIT

CONN D-SUB FEMALE SCREWLOCK KIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747223-3 1351281-5747223-3 5747223-3 792-5747223-3 5747223-3
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors CONN D-SUB FEMALE SCREWLOCK KIT D-Sub, D-Shaped Connector Jackscrews
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1589072-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
D-Shaped Connectors - 1-2157481-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers
D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details