TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 5747190-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-WDFN Exposed Pad, CSP Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-WDFN Exposed Pad, CSP Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 8-WDFN Exposed Pad, CSP Product Status: Obsolete Connector Type: Receptacle Shell Size, Connector Layout: 5 (DD, D) High Density Contact Type: Female Socket Flange Feature: Housing/Shell (M2.6) Shell Material, Finish: Aluminum, Anodic Coating (Alumilite) Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 8-WDFN Exposed Pad, CSP
Product Status: Obsolete
Connector Type: Receptacle
Shell Size, Connector Layout: 5 (DD, D) High Density
Contact Type: Female Socket
Flange Feature: Housing/Shell (M2.6)
Shell Material, Finish: Aluminum, Anodic Coating (Alumilite)
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 8-WDFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B3565P - 068364-ICE3B3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1070017-LM35-20B12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 36 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details