TE Connectivity Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 5747100-1

Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Connector Shell Size:DC; Connector Type:D Sub; Enclosure Material:PlasticRoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Connector Shell Size:DC; Connector Type:D Sub; Enclosure Material:PlasticRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity - 50M8567 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
50M8567
Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity 50M8567
CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Connector Shell Size:DC; Connector Type:D Sub; Enclosure Material:PlasticRoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 4, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Connector Shell Size:DC; Connector Type:D Sub; Enclosure Material:PlasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 50M8567
Product Name Cable Clamp Kit, Size 4, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details