TE Connectivity Product Range Amp Te Connectivity 5747099-7.

Description
Product Range:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:2; For Use With:AMPLITE Series D sub Connectors RoHS Compliant: Yes
Description
Product Range:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:2; For Use With:AMPLITE Series D sub Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0445 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0445
Product Range Amp Te Connectivity 29AC0445
Product Range:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:2; For Use With:AMPLITE Series D sub Connectors RoHS Compliant: Yes

Product Range:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:2; For Use With:AMPLITE Series D sub Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0445
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details