TE Connectivity Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 5745919-2

Description
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity - 19R3039 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
19R3039
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 19R3039
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19R3039
Product Name Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details