TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5745886-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical, Alarm Indicating Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Voltage Rating: 600V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical, Alarm Indicating Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Voltage Rating: 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: Cylindrical, Alarm Indicating Product Status: Preliminary Connector Type: Receptacle Flange Feature: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Voltage Rating: 600V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: Cylindrical, Alarm Indicating
Product Status: Preliminary
Connector Type: Receptacle
Flange Feature: Housing/Shell (4-40)
Termination: Solder
Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
Voltage Rating: 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701 Floating Point Digital Signal Processor, Military - SMJ320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55REEL - Lingto Electronic Limited
Specs
Clock Speed 13.82 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - DSP (Digital Signal Processors) - CS495002-CQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details