TE Connectivity D Sub Shell, Receptacle, Size 5, Steel; No. Of Positions Amp Te Connectivity 5745884-1

Description
D SUB SHELL, RECEPTACLE, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, RECEPTACLE, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, Size 5, Steel; No. Of Positions Amp Te Connectivity - 42K8784 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, Size 5, Steel; No. Of Positions Amp Te Connectivity
42K8784
D Sub Shell, Receptacle, Size 5, Steel; No. Of Positions Amp Te Connectivity 42K8784
D SUB SHELL, RECEPTACLE, SIZE 5, STEEL; No. of Positions:50Position s; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, SIZE 5, STEEL; No. of Positions:50Positions; Connector Type:D Sub; Connector Shell Size:DD; Product Range:AMPLIMITE HDP-20 Series; Gender:Receptacle; Connector Body Material:Metal Body; D Sub Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 42K8784
Product Name D Sub Shell, Receptacle, Size 5, Steel; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details