TE Connectivity Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 5745854-3.

Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity - 29AC0439 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
29AC0439
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 29AC0439
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC0439
Product Name Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details