TE Connectivity Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 5745854-1

Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity - 16M3342 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
16M3342
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 16M3342
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; Product Range:AMPLIMITE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3342
Product Name Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details