TE Connectivity Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 5745854-1.

Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet
Description
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity - 30AC5339 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
30AC5339
Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity 30AC5339
CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLAST IC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

CABLE CLAMP KIT, SIZE 1, THERMOPLASTIC; PRODUCT RANGE:AMPLIMITE SERIES; D SUB SHELL SIZE:DE; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:THERMOPLASTIC BODY; ACCESSORY TYPE:SHIELDED CABLE CLAMP KIT; CONNECTOR SHELL SIZE:DE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5339
Product Name Cable Clamp Kit, Size 1, Thermoplastic; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 88.9 mm (3.5 inch)
Bearing Bore / Ring O.D. 3 inch (76.2 mm)
View Details