TE Connectivity D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 5745783-6.

Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 30AC5338 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
30AC5338
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 30AC5338
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5338
Product Name D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBSX-75A PANEL MOUNT HARDWARE KIT - 108G1 - Anderson Power Products
Specs
Mounting Panel Mount
Current Rating 120.0 to 240.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details