TE Connectivity D Sub Backshell, 90Deg, Db, Zinc; Product Range Amp Te Connectivity 5745653-4

Description
D SUB BACKSHELL, 90DEG, DB, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, 90DEG, DB, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90Deg, Db, Zinc; Product Range Amp Te Connectivity - 16M3337 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90Deg, Db, Zinc; Product Range Amp Te Connectivity
16M3337
D Sub Backshell, 90Deg, Db, Zinc; Product Range Amp Te Connectivity 16M3337
D SUB BACKSHELL, 90DEG, DB, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACKSHELL, 90DEG, DB, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M3337
Product Name D Sub Backshell, 90Deg, Db, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details