TE Connectivity D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity 5745653-3

Description
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DB, 90 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DB, 90 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity - 93K4548 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
93K4548
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity 93K4548
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DB, 90 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DB, 90 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity - 16M3336 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity
16M3336
Cable Clamp Kit, Size 3, Zinc Alloy; Product Range Amp Te Connectivity 16M3336
CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DB; Outer Diameter:0.43" RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 3, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Cable Clamp; Connector Shell Size:DB; Outer Diameter:0.43" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93K4548
Product Name D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Db, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details