TE Connectivity Cable Clamp Kit, Db, Zinc Alloy; Product Range Amp Te Connectivity 5745653-2

Description
CABLE CLAMP KIT, DB, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, DB, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Db, Zinc Alloy; Product Range Amp Te Connectivity - 05R8701 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Db, Zinc Alloy; Product Range Amp Te Connectivity
05R8701
Cable Clamp Kit, Db, Zinc Alloy; Product Range Amp Te Connectivity 05R8701
CABLE CLAMP KIT, DB, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

CABLE CLAMP KIT, DB, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 05R8701
Product Name Cable Clamp Kit, Db, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details