TE Connectivity Connector Backshell, Zinc Alloy; Product Range Amp Te Connectivity 5745653-1

Description
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshell, Zinc Alloy; Product Range Amp Te Connectivity - 70K9653 - Newark, An Avnet Company
Chicago, IL, United States
Connector Backshell, Zinc Alloy; Product Range Amp Te Connectivity
70K9653
Connector Backshell, Zinc Alloy; Product Range Amp Te Connectivity 70K9653
CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

CONNECTOR BACKSHELL, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70K9653
Product Name Connector Backshell, Zinc Alloy; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details