TE Connectivity D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Da, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity 5745652-2

Description
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DA, 90 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DA, 90 , Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Da, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity - 80K1149 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Da, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
80K1149
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Da, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity 80K1149
D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DA, 90 , Zinc Alloy Body RoHS Compliant: Yes

D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, DA, 90 , Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity - 16M4027 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity
16M4027
Cable Clamp Kit, Size 2, Zinc Alloy; Product Range Amp Te Connectivity 16M4027
CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, ZINC ALLOY; Product Range:AMPLIMITE Series; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body; Accessory Type:Shielded Cable Clamp Kit; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K1149
Product Name D Sub Backshell, Diecast, Rapid Assembly, Amplimite Series, Da, 90 , Zinc Alloy Body Rohs Compliant Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details