TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745563-4

Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745563-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745563-4
Connector Hardware, Mounts, Locks & Retainers 5745563-4
Body Features Primary Product Material : Steel Dimensions Product Feature Length : 11.13 MM  [.438 INCH ] Product Length : 11.1 MM  [.437 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel

Dimensions


  • Product Feature Length : 11.13 MM  [.438 INCH ]
  • Product Length : 11.1 MM  [.437 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745563-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745563-4
D-Sub Connectors 5745563-4
FEMALE SCREWLOCK KIT,BULK PKG

FEMALE SCREWLOCK KIT,BULK PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745563-4
D-Sub Connectors 5745563-4
D-Sub Connectors

D-Sub Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 5745563-4 5745563-4
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products