TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 5745563-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad Length - Threaded Portion Below Head: 0.382" (9.70mm) Length - Below Head: 0.375" (9.53mm) 3/8" Thread Size: M31x1
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad Length - Threaded Portion Below Head: 0.382" (9.70mm) Length - Below Head: 0.375" (9.53mm) 3/8" Thread Size: M31x1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 4-UFDFN, 4-TMLF Product Status: Preliminary Accessory Type: Lockwasher For Use With/Related Products: 1/4 - 40 Bushing Features: Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad Length - Threaded Portion Below Head: 0.382" (9.70mm) Length - Below Head: 0.375" (9.53mm) 3/8" Thread Size: M31x1

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 4-UFDFN, 4-TMLF
Product Status: Preliminary
Accessory Type: Lockwasher
For Use With/Related Products: 1/4 - 40 Bushing
Features: Boost Switching Regulator IC Positive Adjustable (Fixed) 2.5V (3.3V) 1 Output 1.25A (Switch) 10-WFDFN Exposed Pad
Length - Threaded Portion Below Head: 0.382" (9.70mm)
Length - Below Head: 0.375" (9.53mm) 3/8"
Thread Size: M31x1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - SM320C32PCM60 - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 144-BQFP
Clock Speed 60 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21060LAB-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - CS47028B-CQZR - Quarktwin Technology Ltd.
Specs
Package Type QFP; Other; 100-LQFP Exposed Pad
Clock Speed 150 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details