TE Connectivity D-Sub Hood, Size Dd, 180Deg, Zinc; Product Range Amp Te Connectivity 5745175-6

Description
D-SUB HOOD, SIZE DD, 180DEG, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Description
D-SUB HOOD, SIZE DD, 180DEG, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Size Dd, 180Deg, Zinc; Product Range Amp Te Connectivity - 39M5922 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Size Dd, 180Deg, Zinc; Product Range Amp Te Connectivity
39M5922
D-Sub Hood, Size Dd, 180Deg, Zinc; Product Range Amp Te Connectivity 39M5922
D-SUB HOOD, SIZE DD, 180DEG, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, SIZE DD, 180DEG, ZINC; Product Range:AMPLIMITE Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39M5922
Product Name D-Sub Hood, Size Dd, 180Deg, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details